Rochester Electronics 338MW Bipolar Transistor MUN2232T1

Description
TRANS PREBIAS NPN 338MW SC59 Product overview: MUN2232T1 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 338MW. Search-friendly keywords include transistor, BJT, switching, amplification, 338MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN2232T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 338MW SC59 Product overview: MUN2232T1 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 338MW. Search-friendly keywords include transistor, BJT, switching, amplification, 338MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN2232T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
338MW Bipolar Transistor
293-MUN2232T1
338MW Bipolar Transistor 293-MUN2232T1
TRANS PREBIAS NPN 338MW SC59 Product overview: MUN2232T1 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 338MW. Search-friendly keywords include transistor, BJT, switching, amplification, 338MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN2232T1 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 338MW SC59 Product overview: MUN2232T1 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 338MW. Search-friendly keywords include transistor, BJT, switching, amplification, 338MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN2232T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2232T1 - 886505-MUN2232T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2232T1
886505-MUN2232T1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2232T1 886505-MUN2232T1
Manufacturer: ON Semiconductor Win Source Part Number: 886505-MUN2232T1 Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095 Other Part Number: 2156-MUN2232T1, 2156-MUN2232T1-ONTR- ND

Manufacturer: ON Semiconductor
Win Source Part Number: 886505-MUN2232T1
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-59
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
Other Part Number: 2156-MUN2232T1, 2156-MUN2232T1-ONTR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-MUN2232T1 886505-MUN2232T1
Product Name 338MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2232T1
Package Type TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SC-59
Unlock Full Specs
to access all available technical data