The MUN2211 series consists of NPN digital transistors with integrated monolithic bias resistors, designed to replace discrete transistor-resistor networks. The device is available in an SC-59 surface mount package, measuring 3.10 mm max in length and 1.70 mm max in width, and supports a continuous collector current of 100 mA and a collector-emitter voltage of 50 V. It has a total device dissipation of 230 mW at 25°C and a thermal resistance of 540 °C/W. The input resistors are 10 kΩ with a 1:1 ratio, and it operates over a junction temperature range of -55°C to +150°C. The part is Pb-free, RoHS compliant, AEC-Q101 qualified, and PPAP capable.
Manufacturer: ON Semiconductor
Win Source Part Number: 886504-MUN2211JT1G
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-59
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 886504-MUN2211JT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2211JT1G |
| Polarity | NPN |