The MUN2132T1G is a PNP digital transistor with integrated bias resistors (R1 = 4.7 kΩ, R2 = 4.7 kΩ), designed to replace discrete transistor-resistor networks. It is packaged in an SC-59 case, measures 2.90 mm in length, 1.50 mm in width, and 1.10 mm in height, and is rated for a maximum collector-emitter voltage of 50 V and continuous collector current of 100 mA. The device dissipates up to 230 mW at 25°C with a thermal resistance of 540°C/W. It is AEC-Q101 qualified, RoHS compliant, and Pb-free.
Manufacturer: ON Semiconductor
Win Source Part Number: 886503-MUN2132T1G
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-59
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 886503-MUN2132T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2132T1G |
| Polarity | PNP |