The MTB6N60E/D is an N-channel enhancement-mode MOSFET designed for high-speed switching in power supplies, converters, and PWM motor controls. It is packaged in a D2PAK (Case 418B-03, Style 2) measuring 9.65 mm maximum width and 15.88 mm maximum length. The device supports a drain-to-source voltage of 600 Vdc and a continuous drain current of 6.0 Adc at 25°C, derating to 4.6 Adc at 100°C. It has a maximum on-resistance of 1.2 Ω at 10 V gate drive and 3 A drain current, with a thermal resistance junction-to-case of 1.0 °C/W. The avalanche energy rating is 405 mJ at 100 V drain voltage. The integrated body diode exhibits a reverse recovery time of 266 ns. The operating junction temperature range is -55°C to 150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 886408-MTB6N60ET4
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 886408-MTB6N60ET4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB6N60ET4 |
| Package Type | SOT3 |