The MTB50P03HDL is a P-channel power MOSFET in a D2PAK (TO-263-3) surface mount package, rated for 30 V drain-to-source voltage and 50 A continuous drain current at 25°C. It features a maximum on-resistance of 25 mΩ at VGS = 5 V, avalanche energy rating of 1250 mJ, and a reverse recovery time of 106 ns for its integrated body diode. Junction-to-case thermal resistance is 1.0°C/W, and total power dissipation is 125 W. The gate threshold voltage ranges from 1.0 V to 2.0 V. The package is Pb-free compliant and meets RoHS and AEC-Q200 standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 844859-MTB50P03HDL
Features: P-Channel 30 V 50A (Tc) Surface Mount D²PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 844859-MTB50P03HDL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB50P03HDL |
| Polarity | P-Channel |