MSP58P80PJM -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
MSP58P80PJM
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
MSP58P80PJM |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; NFBGA
View Details
Clock Speed
66 MHz
Interface Type
Host Interface, Serial Port
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details