Manufacturer: Texas Instruments
Win Source Part Number: 886029-MSP430G2102IR
Series: MSP430G2xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)
Core Processor: MSP430
Speed: 16MHz
Package: Bulk
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 886029-MSP430G2102IRSA16R |
| Product Name | Embedded - Embedded - Microcontrollers - MSP430G2102IRSA16R |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 1 KB |
| ROM Type | Flash; FLASH |