Rochester Electronics Embedded - Embedded - Microcontrollers - MSP430F6733IPZ MSP430F6733IPZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 928188-MSP430F6733IP Z Series: MSP430F6xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) Core Processor: CPUXV2 Speed: 25MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b, 3x24b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 928188-MSP430F6733IP Z Series: MSP430F6xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) Core Processor: CPUXV2 Speed: 25MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b, 3x24b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430F6733IPZ - 928188-MSP430F6733IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6733IPZ
928188-MSP430F6733IPZ
Embedded - Embedded - Microcontrollers - MSP430F6733IPZ 928188-MSP430F6733IPZ
Manufacturer: Texas Instruments Win Source Part Number: 928188-MSP430F6733IP Z Series: MSP430F6xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) Core Processor: CPUXV2 Speed: 25MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b, 3x24b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 928188-MSP430F6733IPZ
Series: MSP430F6xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Core Processor: CPUXV2
Speed: 25MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b, 3x24b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6733IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6733IPZ
Embedded - Microcontrollers MSP430F6733IPZ
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 928188-MSP430F6733IPZ MSP430F6733IPZ
Product Name Embedded - Embedded - Microcontrollers - MSP430F6733IPZ Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details