Rochester Electronics Embedded - Embedded - Microcontrollers - MSP430F5327IPN MSP430F5327IPN

Description
Manufacturer: Texas Instruments Win Source Part Number: 886005-MSP430F5327IP N Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: CPUXV2 Speed: 25MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 886005-MSP430F5327IP N Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: CPUXV2 Speed: 25MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430F5327IPN - 886005-MSP430F5327IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5327IPN
886005-MSP430F5327IPN
Embedded - Embedded - Microcontrollers - MSP430F5327IPN 886005-MSP430F5327IPN
Manufacturer: Texas Instruments Win Source Part Number: 886005-MSP430F5327IP N Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: CPUXV2 Speed: 25MHz Package: Bulk Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 886005-MSP430F5327IPN
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Core Processor: CPUXV2
Speed: 25MHz
Package: Bulk
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5327IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5327IPN
Embedded - Microcontrollers MSP430F5327IPN
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 886005-MSP430F5327IPN MSP430F5327IPN
Product Name Embedded - Embedded - Microcontrollers - MSP430F5327IPN Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 96 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers