Rochester Electronics Embedded - Embedded - Microcontrollers - MSP430F47177IPZ MSP430F47177IPZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 885997-MSP430F47177I PZ Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14) Core Processor: MSP430 Speed: 16MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 92KB (92K x 8) Program Memory Type: FLASH Data Converters: A/D 7x16b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 885997-MSP430F47177I PZ Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14) Core Processor: MSP430 Speed: 16MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 92KB (92K x 8) Program Memory Type: FLASH Data Converters: A/D 7x16b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430F47177IPZ - 885997-MSP430F47177IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F47177IPZ
885997-MSP430F47177IPZ
Embedded - Embedded - Microcontrollers - MSP430F47177IPZ 885997-MSP430F47177IPZ
Manufacturer: Texas Instruments Win Source Part Number: 885997-MSP430F47177I PZ Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14) Core Processor: MSP430 Speed: 16MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 92KB (92K x 8) Program Memory Type: FLASH Data Converters: A/D 7x16b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 885997-MSP430F47177IPZ
Series: MSP430x4xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)
Core Processor: MSP430
Speed: 16MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 92KB (92K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x16b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F47177IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F47177IPZ
Embedded - Microcontrollers MSP430F47177IPZ
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885997-MSP430F47177IPZ MSP430F47177IPZ
Product Name Embedded - Embedded - Microcontrollers - MSP430F47177IPZ Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz
RAM 92 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details