Manufacturer: Texas Instruments
Win Source Part Number: 928178-MSP430F2131ID
Series: MSP430F2xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP
Core Processor: MSP430
Speed: 16MHz
Package: Bulk
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 20-TVSOP
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 928178-MSP430F2131IDGVR |
| Product Name | Embedded - Embedded - Microcontrollers - MSP430F2131IDGVR |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 8 KB |
| ROM Type | Flash; FLASH |