Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800B MSC8144VT800B

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928154-MSC8144VT800B Series: StarCore Operating Temperature Range: 0°C ~ 90°C (TJ) Package: Bulk Package: 783-BBGA, FCBGA Mounting: Surface Mount Family Name: MSC81 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928154-MSC8144VT800B Series: StarCore Operating Temperature Range: 0°C ~ 90°C (TJ) Package: Bulk Package: 783-BBGA, FCBGA Mounting: Surface Mount Family Name: MSC81 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800B - 928154-MSC8144VT800B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800B
928154-MSC8144VT800B
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800B 928154-MSC8144VT800B
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928154-MSC8144VT800B Series: StarCore Operating Temperature Range: 0°C ~ 90°C (TJ) Package: Bulk Package: 783-BBGA, FCBGA Mounting: Surface Mount Family Name: MSC81 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928154-MSC8144VT800B
Series: StarCore
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: Bulk
Package: 783-BBGA, FCBGA
Mounting: Surface Mount
Family Name: MSC81
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - MSC8144VT800B - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8144VT800B
Embedded - DSP (Digital Signal Processors) MSC8144VT800B
DSP, 133MHZ PBGA783

DSP, 133MHZ PBGA783

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 928154-MSC8144VT800B MSC8144VT800B
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8144VT800B Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 783-FCPBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DRA622CIZKKQ1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tube
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2115KP-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS181012-CQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers