The MRF6S19060NBR1 is a lateral N-channel enhancement-mode RF power MOSFET designed for CDMA base station applications in the 1930 to 1990 MHz range, suitable for Class AB operation in cellular and wireless local loop systems. It is housed in a TO-272WB-4 plastic package and features internal matching for input and output, integrated ESD protection, and is qualified for operation up to 32 VDD. The device delivers 12 W average power with 16 dB power gain and 26% drain efficiency under 2-carrier N-CDMA test conditions at 28 VDC and 610 mA quiescent current. It can withstand a 5:1 VSWR at 28 VDC and 1960 MHz with 60 W CW output power. The part is RoHS compliant with lead-free terminations and is rated for a maximum junction temperature of 225°C.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 845999-MRF6S19060NBR
Features: RF Mosfet LDMOS 28 V 610 mA 1.93GHz 16dB 12W TO-272 WB-4
Package: Bulk
Package: TO-272BB
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-272 WB-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 845999-MRF6S19060NBR1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6S19060NBR1 |
| Package Type | SOT3; TO-272 WB-4 |