Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF18085BLSR3 MRF18085BLSR3

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885914-MRF18085BLSR3 Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885914-MRF18085BLSR3 Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF18085BLSR3 is an N-channel enhancement-mode lateral MOSFET designed for GSM and GSM EDGE base station applications in the 1930 to 1990 MHz range. It is packaged in a NI-780S case, STYLE 1, with dimensions of 34.16 mm maximum length, 9.91 mm maximum width, and 1.70 mm maximum height. The device features internal matching, integrated ESD protection, and is rated for a maximum drain-source voltage of 65 Vdc and a case operating temperature of 150°C. It achieves a typical power gain of 12.5 dB and 50% drain efficiency at 85 W CW output under 26 Vdc bias. Thermal resistance from junction to case is 0.79 °C/W. The part is RoHS compliant and available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The MRF18085BLSR3 is an N-channel enhancement-mode lateral MOSFET designed for GSM and GSM EDGE base station applications in the 1930 to 1990 MHz range. It is packaged in a NI-780S case, STYLE 1, with dimensions of 34.16 mm maximum length, 9.91 mm maximum width, and 1.70 mm maximum height. The device features internal matching, integrated ESD protection, and is rated for a maximum drain-source voltage of 65 Vdc and a case operating temperature of 150°C. It achieves a typical power gain of 12.5 dB and 50% drain efficiency at 85 W CW output under 26 Vdc bias. Thermal resistance from junction to case is 0.79 °C/W. The part is RoHS compliant and available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF18085BLSR3 - 885914-MRF18085BLSR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF18085BLSR3
885914-MRF18085BLSR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF18085BLSR3 885914-MRF18085BLSR3
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885914-MRF18085BLSR3 Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885914-MRF18085BLSR3
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 885914-MRF18085BLSR3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF18085BLSR3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
Bipolar Transistors - 1690602 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-363 (sc-88)
View Details
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details