The MRF18060BLSR3 is an N-channel enhancement-mode lateral MOSFET for RF power amplification in 1800-2000 MHz base station applications, supporting GSM, TDMA, CDMA, and multicarrier systems in Class AB. Packaged in a NI-780S case (CASE 465A-06, STYLE 1), it measures 20.45-20.70 mm in length, 9.65-9.91 mm in width, and 1.45-1.70 mm in height. It delivers 13 dB typical power gain and 45% drain efficiency at 60 W CW output, 1960 MHz, and 26 Vdc. The device handles a 10:1 VSWR at full power and is internally matched for ease of use. Thermal resistance from junction to case is 0.97 °C/W. Maximum case temperature is 150 °C, with a 200 °C junction limit. RoHS compliant and supplied in tape and reel packaging with 250 units per reel.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885913-MRF18060BLSR3
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885913-MRF18060BLSR3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF18060BLSR3 |
| Package Type | SOT3 |