Rochester Electronics Embedded - Embedded - Microprocessors - MQ80186-6/B MQ80186-6/B

Description
Manufacturer: Rochester Electronics Win Source Part Number: 928035-MQ80186-6/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 928035-MQ80186-6/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MQ80186-6/B - 928035-MQ80186-6/B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MQ80186-6/B
928035-MQ80186-6/B
Embedded - Embedded - Microprocessors - MQ80186-6/B 928035-MQ80186-6/B
Manufacturer: Rochester Electronics Win Source Part Number: 928035-MQ80186-6/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 928035-MQ80186-6/B
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
16-bit Embedded Microprocessor MPU - 694-MQ80186-6/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microprocessor MPU
694-MQ80186-6/B
16-bit Embedded Microprocessor MPU 694-MQ80186-6/B
MICROPROCESSOR, 16-BIT Product overview: MQ80186-6/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MQ80186-6/B can be used for catalog matching and distributor lookup.

MICROPROCESSOR, 16-BIT Product overview: MQ80186-6/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MQ80186-6/B can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MQ80186-6/B
Integrated Circuits (ICs) - Embedded - Microprocessors MQ80186-6/B
MICROPROCESSOR, 16-BIT

MICROPROCESSOR, 16-BIT

Supplier's Site
Microprocessors - MQ80186-6/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MQ80186-6/B
Microprocessors MQ80186-6/B
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - MQ80186-6/B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MQ80186-6/B
Embedded - Microprocessors MQ80186-6/B
MICROPROCESSOR, 16-BIT

MICROPROCESSOR, 16-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 928035-MQ80186-6/B 694-MQ80186-6/B MQ80186-6/B MQ80186-6/B MQ80186-6/B
Product Name Embedded - Embedded - Microprocessors - MQ80186-6/B 16-bit Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microprocessors - AM1808BZCED4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details