The MPSW01 is an NPN silicon bipolar junction transistor rated for 30 V collector-emitter voltage and 1000 mA continuous collector current, with a power dissipation of 1.0 W at 25°C. It is packaged in a TO-92-3 case, measuring 4.44 to 5.21 mm in height and 7.37 to 7.87 mm in width. The device operates over a junction temperature range of -55°C to +150°C, with a thermal resistance from junction to ambient of 125°C/W. It meets no specified industry standards beyond the basic electrical and thermal characteristics outlined.
Manufacturer: ON Semiconductor
Win Source Part Number: 885866-MPSW01
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 885866-MPSW01 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSW01 |
| Polarity | NPN |