The MPSA05 is an NPN bipolar junction transistor for amplification and switching. Packaged in a TO-92 (TO-226AA) case with straight or bent leads, it has a 60 V collector-emitter voltage rating, 500 mA continuous collector current, and 625 mW power dissipation at 25°C, derating at 5.0 mW/°C. Its junction-to-ambient thermal resistance is 200 °C/W. The device exhibits a minimum DC current gain of 100 at collector currents of 10 mA and 100 mA, a collector-emitter saturation voltage of 0.25 V at I_C = 100 mA and I_B = 10 mA, and a current-gain bandwidth product of 100 MHz. The operating and storage junction temperature range is -55°C to +150°C. It is available in Pb-free versions and complies with RoHS.
Manufacturer: ON Semiconductor
Win Source Part Number: 885856-MPSA05
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 500 mA 100MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 885856-MPSA05 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA05 |
| Polarity | NPN |