Manufacturer: ON Semiconductor
Win Source Part Number: 885853-MPS6428RLRA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 200 mA 700MHz 625 mW Through Hole TO-92
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 885853-MPS6428RLRA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPS6428RLRA |
| Polarity | NPN |