The MPS2222A is an NPN silicon bipolar junction transistor for general-purpose amplification and switching applications. It is packaged in a TO-92 case with a maximum height of 5.20 mm and a body width of 5.33 mm. The device has a collector-emitter voltage rating of 40 V, a collector-base voltage rating of 75 V, and an emitter-base voltage rating of 6.0 V. Continuous collector current is 600 mA. Total device dissipation is 625 mW at 25°C ambient, derating at 12 mW/°C above 25°C. Junction temperature ranges from -55°C to 150°C. Thermal resistance from junction to ambient is 200°C/W and from junction to case is 83.3°C/W. Current gain ranges from 40 to 300 depending on bias conditions. Collector-emitter saturation voltage is rated up to 1.0 V at 500 mA collector current. The current-gain bandwidth product is 300 MHz. The device meets RoHS standards and is Pb-free capable.
Manufacturer: ON Semiconductor
Win Source Part Number: 846432-MPS2222A
Features: Bipolar (BJT) Transistor 40 V 600 mA 625 mW
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 846432-MPS2222A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPS2222A |
| Package Type | TO-92; SOT3 |