Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - MPQ7091 MPQ7091

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885834-MPQ7091 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885834-MPQ7091 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPQ7091 is a PNP silicon transistor in a four-die TO-116 package, featuring complementary switching capabilities for high-voltage applications. It has a collector-emitter voltage rating of -150 Vdc, a continuous collector current of -500 mA, and a total device power dissipation of 750 mW at 25°C ambient temperature. Thermal derating is 5.98 mW/°C above 25°C. The device operates and stores from -55°C to +150°C. Electrical characteristics include a DC current gain (hFE) of 25 to 40 at IC = -1.0 mA and VCE = -10 V, and a collector-emitter saturation voltage of -0.3 V to -0.5 V at IC = -20 mA and IB = -2.0 mA. The current gain-bandwidth product is 50 to 70 MHz. The package is a case 646-06, style 1, with 14 pins and equal die arrangement. The device meets Motorola preferred device standards.

Datasheet Summary
Powered by GS/AI

The MPQ7091 is a PNP silicon transistor in a four-die TO-116 package, featuring complementary switching capabilities for high-voltage applications. It has a collector-emitter voltage rating of -150 Vdc, a continuous collector current of -500 mA, and a total device power dissipation of 750 mW at 25°C ambient temperature. Thermal derating is 5.98 mW/°C above 25°C. The device operates and stores from -55°C to +150°C. Electrical characteristics include a DC current gain (hFE) of 25 to 40 at IC = -1.0 mA and VCE = -10 V, and a collector-emitter saturation voltage of -0.3 V to -0.5 V at IC = -20 mA and IB = -2.0 mA. The current gain-bandwidth product is 50 to 70 MHz. The package is a case 646-06, style 1, with 14 pins and equal die arrangement. The device meets Motorola preferred device standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPQ7091 - 885834-MPQ7091 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPQ7091
885834-MPQ7091
TRANSISTORS - Transistors (BJT) - Single - MPQ7091 885834-MPQ7091
Manufacturer: ON Semiconductor Win Source Part Number: 885834-MPQ7091 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 885834-MPQ7091
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 885834-MPQ7091
Product Name TRANSISTORS - Transistors (BJT) - Single - MPQ7091
Package Type SOT3
Unlock Full Specs
to access all available technical data