Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - MPIC2112P MPIC2112P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885796-MPIC2112P Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885796-MPIC2112P Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPIC2112P is a high voltage, high speed power MOSFET and IGBT driver in a 14-lead PDIP package, designed to drive both high and low side N-channel devices with independent output channels operating up to 600 V. It features matched propagation delays of 30 ns, input compatibility with CMOS/LSTTL, undervoltage lockout for both channels, and a gate drive supply range of 10 to 20 V. The device supports bootstrap operation and offers pull-down terminated CMOS Schmitt-triggered inputs. The maximum output current is 200 mA sourcing and 400 mA sinking. Operating temperature range is -55°C to 150°C, and it meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The MPIC2112P is a high voltage, high speed power MOSFET and IGBT driver in a 14-lead PDIP package, designed to drive both high and low side N-channel devices with independent output channels operating up to 600 V. It features matched propagation delays of 30 ns, input compatibility with CMOS/LSTTL, undervoltage lockout for both channels, and a gate drive supply range of 10 to 20 V. The device supports bootstrap operation and offers pull-down terminated CMOS Schmitt-triggered inputs. The maximum output current is 200 mA sourcing and 400 mA sinking. Operating temperature range is -55°C to 150°C, and it meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MPIC2112P - 885796-MPIC2112P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MPIC2112P
885796-MPIC2112P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MPIC2112P 885796-MPIC2112P
Manufacturer: ON Semiconductor Win Source Part Number: 885796-MPIC2112P Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 885796-MPIC2112P
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 885796-MPIC2112P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MPIC2112P
Package Type SOT3
Unlock Full Specs
to access all available technical data