Rochester Electronics Embedded - Embedded - Microprocessors - MPC885VR133 MPC885VR133

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927954-MPC885VR133 Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25) Core Processor: MPC8xx Speed: 133MHz Package: Bulk Package: 357-BBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 357-PBGA (25x25) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927954-MPC885VR133 Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25) Core Processor: MPC8xx Speed: 133MHz Package: Bulk Package: 357-BBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 357-PBGA (25x25) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC885VR133 - 927954-MPC885VR133 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC885VR133
927954-MPC885VR133
Embedded - Embedded - Microprocessors - MPC885VR133 927954-MPC885VR133
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927954-MPC885VR133 Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25) Core Processor: MPC8xx Speed: 133MHz Package: Bulk Package: 357-BBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 357-PBGA (25x25) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927954-MPC885VR133
Series: MPC8xx
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Core Processor: MPC8xx
Speed: 133MHz
Package: Bulk
Package: 357-BBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 357-PBGA (25x25)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC885VR133 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC885VR133
Embedded - Microprocessors MPC885VR133
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927954-MPC885VR133 MPC885VR133
Product Name Embedded - Embedded - Microprocessors - MPC885VR133 Embedded - Microprocessors
Package Type P-BGA; Other; 357-PBGA (25x25)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C117GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C117
View Details
AM1707 Sitara Processor - AM1707BZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details