Rochester Electronics Embedded - Embedded - Microprocessors - MPC8572VTAVNE MPC8572VTAVNE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885761-MPC8572VTAVNE Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Tray Package: 1023-BFBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885761-MPC8572VTAVNE Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Tray Package: 1023-BFBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8572VTAVNE - 885761-MPC8572VTAVNE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572VTAVNE
885761-MPC8572VTAVNE
Embedded - Embedded - Microprocessors - MPC8572VTAVNE 885761-MPC8572VTAVNE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885761-MPC8572VTAVNE Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33) Core Processor: PowerPC e500 Speed: 1.5GHz Package: Tray Package: 1023-BFBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885761-MPC8572VTAVNE
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Core Processor: PowerPC e500
Speed: 1.5GHz
Package: Tray
Package: 1023-BFBGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1023-FCBGA (33x33)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8572VTAVNE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8572VTAVNE
Embedded - Microprocessors MPC8572VTAVNE
MPU, 32-BIT, 1500MHZ, PBGA1023

MPU, 32-BIT, 1500MHZ, PBGA1023

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885761-MPC8572VTAVNE MPC8572VTAVNE
Product Name Embedded - Embedded - Microprocessors - MPC8572VTAVNE Embedded - Microprocessors
Package Type Other; 1023-FCBGA (33x33)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details