MPC8548VJAQGD -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MPC8548VJAQGD
Description
MICROPROCESSOR, 32-BIT
-
Lingto Electronic Limited
Datasheet
Description
MICROPROCESSOR, 32-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MPC8548VJAQGD |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
PowerPC; PowerPC e500
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1500 MHz
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details