Rochester Electronics Embedded - Embedded - Microprocessors - MPC8548ECPXAUJB MPC8548ECPXAUJB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927935-MPC8548ECPXAU JB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29) Core Processor: PowerPC e500 Speed: 1.333GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCBGA (29x29) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927935-MPC8548ECPXAU JB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29) Core Processor: PowerPC e500 Speed: 1.333GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCBGA (29x29) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8548ECPXAUJB - 927935-MPC8548ECPXAUJB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548ECPXAUJB
927935-MPC8548ECPXAUJB
Embedded - Embedded - Microprocessors - MPC8548ECPXAUJB 927935-MPC8548ECPXAUJB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927935-MPC8548ECPXAU JB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29) Core Processor: PowerPC e500 Speed: 1.333GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCBGA (29x29) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927935-MPC8548ECPXAUJB
Series: MPC85xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.333GHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCBGA (29x29)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8548ECPXAUJB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548ECPXAUJB
Embedded - Microprocessors MPC8548ECPXAUJB
MPU, 32-BIT, 1333MHZ, PBGA783

MPU, 32-BIT, 1333MHZ, PBGA783

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927935-MPC8548ECPXAUJB MPC8548ECPXAUJB
Product Name Embedded - Embedded - Microprocessors - MPC8548ECPXAUJB Embedded - Microprocessors
Package Type Other; 783-FCBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - AM3703CBPNB - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 515-WFBGA, FCBGA
View Details
2 suppliers
Intel® Core™ M-5Y70 Processor (4M Cache, up to 2.60 GHz) - 5Y70 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 to 2600 MHz
View Details
Microprocessors - 150-SAM9X75T-V/4PB-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details