Rochester Electronics Embedded - Embedded - Microprocessors - MPC8543VUANG MPC8543VUANG

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927927-MPC8543VUANG Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927927-MPC8543VUANG Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8543VUANG - 927927-MPC8543VUANG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8543VUANG
927927-MPC8543VUANG
Embedded - Embedded - Microprocessors - MPC8543VUANG 927927-MPC8543VUANG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927927-MPC8543VUANG Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927927-MPC8543VUANG
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCBGA (29x29)
Core Processor: PowerPC e500
Speed: 800MHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCBGA (29x29)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8543VUANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8543VUANG
Embedded - Microprocessors MPC8543VUANG
MPU, 32-BIT, 800MHZ, CBGA783

MPU, 32-BIT, 800MHZ, CBGA783

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927927-MPC8543VUANG MPC8543VUANG
Product Name Embedded - Embedded - Microprocessors - MPC8543VUANG Embedded - Microprocessors
Package Type Other; 783-FCBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details