Rochester Electronics Embedded - Embedded - Microprocessors - MPC8541CVTAJD MPC8541CVTAJD

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927926-MPC8541CVTAJD Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 533MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927926-MPC8541CVTAJD Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 533MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8541CVTAJD - 927926-MPC8541CVTAJD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8541CVTAJD
927926-MPC8541CVTAJD
Embedded - Embedded - Microprocessors - MPC8541CVTAJD 927926-MPC8541CVTAJD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927926-MPC8541CVTAJD Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 533MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927926-MPC8541CVTAJD
Series: MPC85xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 533MHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 36
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8541CVTAJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8541CVTAJD
Embedded - Microprocessors MPC8541CVTAJD
32-BIT, 533MHZ, CMOS, PBGA783

32-BIT, 533MHZ, CMOS, PBGA783

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927926-MPC8541CVTAJD MPC8541CVTAJD
Product Name Embedded - Embedded - Microprocessors - MPC8541CVTAJD Embedded - Microprocessors
Package Type P-BGA; Other; 783-FCPBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM3505AZCNAC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 2020M (2M Cache, 2.40 GHz) - 2020M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2400 MHz
View Details