Rochester Electronics Embedded - Embedded - Microprocessors - MPC8536EAVTANGA MPC8536EAVTANGA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927922-MPC8536EAVTAN GA Series: MPC85xx Operating Temperature Range: 0°C ~ 90°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927922-MPC8536EAVTAN GA Series: MPC85xx Operating Temperature Range: 0°C ~ 90°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8536EAVTANGA - 927922-MPC8536EAVTANGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8536EAVTANGA
927922-MPC8536EAVTANGA
Embedded - Embedded - Microprocessors - MPC8536EAVTANGA 927922-MPC8536EAVTANGA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927922-MPC8536EAVTAN GA Series: MPC85xx Operating Temperature Range: 0°C ~ 90°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 36 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927922-MPC8536EAVTANGA
Series: MPC85xx
Operating Temperature Range: 0°C ~ 90°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 800MHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 36
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8536EAVTANGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8536EAVTANGA
Embedded - Microprocessors MPC8536EAVTANGA
MPU, 32-BIT, 800MHZ, PBGA783

MPU, 32-BIT, 800MHZ, PBGA783

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927922-MPC8536EAVTANGA MPC8536EAVTANGA
Product Name Embedded - Embedded - Microprocessors - MPC8536EAVTANGA Embedded - Microprocessors
Package Type P-BGA; Other; 783-FCPBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Microprocessors - 150-SAM9X75T-I/4PB-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details