Rochester Electronics Embedded - Embedded - Microprocessors - MPC8379EVRALG MPC8379EVRALG

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885738-MPC8379EVRALG Series: MPC83xx Operating Temperature Range: 0°C ~ 125°C Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 667MHz Package: 689-BBGA Exposed Pad Package: Bulk Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885738-MPC8379EVRALG Series: MPC83xx Operating Temperature Range: 0°C ~ 125°C Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 667MHz Package: 689-BBGA Exposed Pad Package: Bulk Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8379EVRALG - 885738-MPC8379EVRALG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8379EVRALG
885738-MPC8379EVRALG
Embedded - Embedded - Microprocessors - MPC8379EVRALG 885738-MPC8379EVRALG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885738-MPC8379EVRALG Series: MPC83xx Operating Temperature Range: 0°C ~ 125°C Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 667MHz Package: 689-BBGA Exposed Pad Package: Bulk Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885738-MPC8379EVRALG
Series: MPC83xx
Operating Temperature Range: 0°C ~ 125°C
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 667MHz
Package: 689-BBGA Exposed Pad
Package: Bulk
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8379EVRALG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8379EVRALG
Embedded - Microprocessors MPC8379EVRALG
POWERQUICC RISC MICROPROCESSOR,

POWERQUICC RISC MICROPROCESSOR,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885738-MPC8379EVRALG MPC8379EVRALG
Product Name Embedded - Embedded - Microprocessors - MPC8379EVRALG Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details