Rochester Electronics Embedded - Embedded - Microprocessors - MPC8347VVAJD MPC8347VVAJD

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927902-MPC8347VVAJD Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: Tray Package: 672-LBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 24 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927902-MPC8347VVAJD Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: Tray Package: 672-LBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 24 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347VVAJD - 927902-MPC8347VVAJD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347VVAJD
927902-MPC8347VVAJD
Embedded - Embedded - Microprocessors - MPC8347VVAJD 927902-MPC8347VVAJD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927902-MPC8347VVAJD Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: Tray Package: 672-LBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 24 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927902-MPC8347VVAJD
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Core Processor: PowerPC e300
Speed: 533MHz
Package: Tray
Package: 672-LBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-LBGA (35x35)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 24
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8347VVAJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347VVAJD
Embedded - Microprocessors MPC8347VVAJD
32-BIT, 533MHZ, CMOS, PBGA672

32-BIT, 533MHZ, CMOS, PBGA672

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927902-MPC8347VVAJD MPC8347VVAJD
Product Name Embedded - Embedded - Microprocessors - MPC8347VVAJD Embedded - Microprocessors
Package Type Other; 672-LBGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details