Rochester Electronics 32-bit 400MHz 1V 1.8V Embedded Microprocessor MPU MPC8313VRAGDB

Description
MPU MPC83xx RISC 32-Bit 0.09um 400MHz 1V/1.8V/2.5V/3.3V 516-Pin TEBGA II Tray Product overview: MPC8313VRAGDB from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1V, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHz, 1V, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313VRAGDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU MPC83xx RISC 32-Bit 0.09um 400MHz 1V/1.8V/2.5V/3.3V 516-Pin TEBGA II Tray Product overview: MPC8313VRAGDB from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1V, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHz, 1V, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313VRAGDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 400MHz 1V 1.8V Embedded Microprocessor MPU - 694-MPC8313VRAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 400MHz 1V 1.8V Embedded Microprocessor MPU
694-MPC8313VRAGDB
32-bit 400MHz 1V 1.8V Embedded Microprocessor MPU 694-MPC8313VRAGDB
MPU MPC83xx RISC 32-Bit 0.09um 400MHz 1V/1.8V/2.5V/3.3V 516-Pin TEBGA II Tray Product overview: MPC8313VRAGDB from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1V, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHz, 1V, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313VRAGDB can be used for catalog matching and distributor lookup.

MPU MPC83xx RISC 32-Bit 0.09um 400MHz 1V/1.8V/2.5V/3.3V 516-Pin TEBGA II Tray Product overview: MPC8313VRAGDB from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1V, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHz, 1V, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313VRAGDB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MPC8313VRAGDB - 927890-MPC8313VRAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313VRAGDB
927890-MPC8313VRAGDB
Embedded - Embedded - Microprocessors - MPC8313VRAGDB 927890-MPC8313VRAGDB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927890-MPC8313VRAGDB Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27) Core Processor: PowerPC e300c3 Speed: 400MHz Package: Tray Package: 516-BBGA Exposed Pad Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927890-MPC8313VRAGDB
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)
Core Processor: PowerPC e300c3
Speed: 400MHz
Package: Tray
Package: 516-BBGA Exposed Pad
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 516-TEPBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 40
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8313VRAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313VRAGDB
Embedded - Microprocessors MPC8313VRAGDB
MPU, 32-BIT, 400MHZ, PBGA516

MPU, 32-BIT, 400MHZ, PBGA516

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8313VRAGDB 927890-MPC8313VRAGDB MPC8313VRAGDB
Product Name 32-bit 400MHz 1V 1.8V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8313VRAGDB Embedded - Microprocessors
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 1023 FC-PBGA
Clock Speed 1500 MHz
View Details