Rochester Electronics Embedded - Embedded - Microprocessors - MPC8309VMAHFCA MPC8309VMAHFCA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885728-MPC8309VMAHFC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 417MHz 489-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 417MHz Package: Bulk Package: 489-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 489-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885728-MPC8309VMAHFC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 417MHz 489-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 417MHz Package: Bulk Package: 489-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 489-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8309VMAHFCA - 885728-MPC8309VMAHFCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8309VMAHFCA
885728-MPC8309VMAHFCA
Embedded - Embedded - Microprocessors - MPC8309VMAHFCA 885728-MPC8309VMAHFCA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885728-MPC8309VMAHFC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 417MHz 489-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 417MHz Package: Bulk Package: 489-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 489-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885728-MPC8309VMAHFCA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 417MHz 489-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 417MHz
Package: Bulk
Package: 489-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 489-PBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8309VMAHFCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8309VMAHFCA
Embedded - Microprocessors MPC8309VMAHFCA
POWERQUICC POWER ARCH SOC, 417MH

POWERQUICC POWER ARCH SOC, 417MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885728-MPC8309VMAHFCA MPC8309VMAHFCA
Product Name Embedded - Embedded - Microprocessors - MPC8309VMAHFCA Embedded - Microprocessors
Package Type P-BGA; Other; 489-PBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 2961Y (2M Cache, 1.10 GHz) - 2961Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details