Rochester Electronics Embedded - Embedded - Microprocessors - MPC8306VMACDCA MPC8306VMACDCA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885723-MPC8306VMACDC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 200MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 200MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885723-MPC8306VMACDC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 200MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 200MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8306VMACDCA - 885723-MPC8306VMACDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306VMACDCA
885723-MPC8306VMACDCA
Embedded - Embedded - Microprocessors - MPC8306VMACDCA 885723-MPC8306VMACDCA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885723-MPC8306VMACDC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 200MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 200MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885723-MPC8306VMACDCA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 200MHz
Package: Bulk
Package: 369-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8306VMACDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306VMACDCA
Embedded - Microprocessors MPC8306VMACDCA
POWERQUICC POWER ARCH SOC, 200MH

POWERQUICC POWER ARCH SOC, 200MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885723-MPC8306VMACDCA MPC8306VMACDCA
Product Name Embedded - Embedded - Microprocessors - MPC8306VMACDCA Embedded - Microprocessors
Package Type P-BGA; Other; 369-PBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D44A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - 150-SAM9X75D1G-I/4TB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details