Rochester Electronics Embedded - Embedded - Microcontrollers - MPC555LFAVR40 MPC555LFAVR40

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927857-MPC555LFAVR40 Series: MPC5xx Operating Temperature Range: -55°C ~ 125°C (TA) Features: PowerPC series Microcontroller IC 32-Bit 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27) Core Processor: PowerPC Speed: 40MHz Package: Bulk Package: 272-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 101 Program Memory Size: 448KB (448K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MPC555 Categories: Integrated Circuits (ICs) Case / Package: 272-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927857-MPC555LFAVR40 Series: MPC5xx Operating Temperature Range: -55°C ~ 125°C (TA) Features: PowerPC series Microcontroller IC 32-Bit 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27) Core Processor: PowerPC Speed: 40MHz Package: Bulk Package: 272-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 101 Program Memory Size: 448KB (448K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MPC555 Categories: Integrated Circuits (ICs) Case / Package: 272-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MPC555LFAVR40 - 927857-MPC555LFAVR40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC555LFAVR40
927857-MPC555LFAVR40
Embedded - Embedded - Microcontrollers - MPC555LFAVR40 927857-MPC555LFAVR40
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927857-MPC555LFAVR40 Series: MPC5xx Operating Temperature Range: -55°C ~ 125°C (TA) Features: PowerPC series Microcontroller IC 32-Bit 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27) Core Processor: PowerPC Speed: 40MHz Package: Bulk Package: 272-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 101 Program Memory Size: 448KB (448K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MPC555 Categories: Integrated Circuits (ICs) Case / Package: 272-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927857-MPC555LFAVR40
Series: MPC5xx
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: PowerPC series Microcontroller IC 32-Bit 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
Core Processor: PowerPC
Speed: 40MHz
Package: Bulk
Package: 272-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 101
Program Memory Size: 448KB (448K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: MPC555
Categories: Integrated Circuits (ICs)
Case / Package: 272-PBGA (27x27)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MPC555LFAVR40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC555LFAVR40
Embedded - Microcontrollers MPC555LFAVR40
IC MCU 32BIT 448KB FLASH 272PBGA

IC MCU 32BIT 448KB FLASH 272PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 927857-MPC555LFAVR40 MPC555LFAVR40
Product Name Embedded - Embedded - Microcontrollers - MPC555LFAVR40 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz
RAM 448 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers