Rochester Electronics Embedded - Embedded - Microcontrollers - MPC5554MZP112 MPC5554MZP112

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927856-MPC5554MZP112 Series: MPC55xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z6 series Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 416-PBGA (27x27) Core Processor: e200z6 Speed: 112MHz Package: Bulk Package: 416-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 256 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 40x12b Oscillator Type: External Supply Voltage: 1.35V ~ 1.65V Family Name: MPC5554 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927856-MPC5554MZP112 Series: MPC55xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z6 series Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 416-PBGA (27x27) Core Processor: e200z6 Speed: 112MHz Package: Bulk Package: 416-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 256 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 40x12b Oscillator Type: External Supply Voltage: 1.35V ~ 1.65V Family Name: MPC5554 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MPC5554MZP112 - 927856-MPC5554MZP112 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC5554MZP112
927856-MPC5554MZP112
Embedded - Embedded - Microcontrollers - MPC5554MZP112 927856-MPC5554MZP112
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927856-MPC5554MZP112 Series: MPC55xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z6 series Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 416-PBGA (27x27) Core Processor: e200z6 Speed: 112MHz Package: Bulk Package: 416-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 256 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 40x12b Oscillator Type: External Supply Voltage: 1.35V ~ 1.65V Family Name: MPC5554 Categories: Integrated Circuits (ICs) Case / Package: 416-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927856-MPC5554MZP112
Series: MPC55xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z6 series Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Core Processor: e200z6
Speed: 112MHz
Package: Bulk
Package: 416-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 256
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Oscillator Type: External
Supply Voltage: 1.35V ~ 1.65V
Family Name: MPC5554
Categories: Integrated Circuits (ICs)
Case / Package: 416-PBGA (27x27)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MPC5554MZP112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC5554MZP112
Embedded - Microcontrollers MPC5554MZP112
IC MCU 32BIT 2MB FLASH 416PBGA

IC MCU 32BIT 2MB FLASH 416PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 927856-MPC5554MZP112 MPC5554MZP112
Product Name Embedded - Embedded - Microcontrollers - MPC5554MZP112 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 112 MHz
RAM 2000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers