Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885707-MPC17531ATEP
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 24-QFN-EP (4x4)
Package: Bulk
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN-EP (4x4)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
H-BRIDGE, DUAL, LOW VOLTAGE, STE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 885707-MPC17531ATEP | MPC17531ATEP |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPC17531ATEP | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) |