Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR CONTROLLERS
ROCHESTER ELECTRONICS
MPC17529EV -- PMIC - MOTOR DRIVERS, CONTROLLERS
Rochester Electronics
PMIC - Motor Drivers, Controllers
MPC17529EV
Description
STEPPER MOTOR CONTROLLER, 1.4A
Lingto Electronic Limited
Done
Datasheet
Description
STEPPER MOTOR CONTROLLER, 1.4A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MPC17529EV
PMIC - Motor Drivers, Controllers
MPC17529EV
STEPPER MOTOR CONTROLLER, 1.4A
STEPPER MOTOR CONTROLLER, 1.4A
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Motor Controllers
Product Number
MPC17529EV
Product Name
PMIC - Motor Drivers, Controllers
Peak Current
0.7000 amps
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
2-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1220U-AE
Specs
PC-Based Bus
PCI
Motor / System
DC Servo
View Details
Festo Corporation
Motor controller
CMMO-ST-C5-1-DIOP
Specs
Operating Temperature
0 to 50 C (32 to 122 F)
DC Input
24 volts
Continuous Current
0.1000 amps
View Details
PI (Physik Instrumente) L.P.
Piezo Servo-Controller & Driver
E-625
Specs
Resolution
24 bits
Axes
1.0
Setup
Computer
View Details
Allen-Bradley / Rockwell Automation
ENCL 317A Controller SMC-3
150C-D31JAD-4R
Specs
AC Input
120 volts
Power
93268 watts
View Details