The MOC216 is an optoisolator consisting of a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a standard SOIC-8 surface mount package with 0.050-inch lead spacing. It provides 3000 Vac (rms) input-output isolation and supports collector current up to 150 mA with a collector-emitter voltage rating of 30 V. The current transfer ratio ranges from 500% to 800% at an input current of 1 mA and collector-emitter voltage of 5 V, with a saturation voltage of 0.35 V to 0.4 V. The device is rated for operation from -45°C to +100°C and complies with UL 94 V-0 and is UL recognized under File #E90700, Volume 2. It is compatible with dual wave, vapor phase, and IR reflow soldering.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 885513-MOC216
Series: *
Features: Optoisolator Output Channel
Package: Bulk
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 885513-MOC216 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC216 |
| Package Type | SOT3 |