The MOC205 is an optoelectronic device comprising a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor, housed in a small outline SOIC-8 surface-mount package. The device features a standard 0.050-inch lead spacing, 3000 Vac(rms) input-output isolation, a minimum collector-emitter breakdown voltage of 70 V, and a continuous collector current rating of 150 mA. It supports dual wave, vapor phase, and IR reflow soldering, and is UL recognized under File #E90700. Current transfer ratio ranges from 4.0% to 8.0% at 10 mA forward current and 10 V collector-emitter voltage.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 885511-MOC205
Series: *
Features: Optoisolator Output Channel
Package: Bulk
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 885511-MOC205 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC205 |
| Package Type | SOT3 |