The MMUN2113LT1 is a PNP silicon surface mount transistor with integrated monolithic bias resistors, replacing discrete components to reduce board space. Housed in an SOT-23-3 package (2.90 mm × 1.30 mm), it features a 50 V collector-base and collector-emitter voltage rating and a 100 mA maximum collector current. Total power dissipation is 246 mW at 25°C, with a thermal resistance of 508 °C/W. The bias network consists of two 47 kΩ resistors. DC current gain ranges from 80 to 140 at IC = 5.0 mA and VCE = 10 V. Collector-emitter saturation voltage is 0.25 V under rated conditions. The device is available in 3000-piece tape and reel packaging, is Pb-free, and meets AEC-Q200 and RoHS standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 927600-MMUN2113LT1
Series: MMUN2113LT1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 927600-MMUN2113LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2113LT1 |
| Polarity | PNP |