The MMUN2112LT1 is a PNP silicon surface mount transistor with a monolithic bias resistor network, designed to replace a discrete transistor and its external bias resistors. It is housed in an SOT-23 package measuring 2.90 mm × 1.30 mm × 1.11 mm, with a total device power dissipation of 246 mW at 25°C and a maximum collector current of 100 mA. The device features a collector-emitter voltage rating of 50 V, a collector-base voltage rating of 50 V, and a DC current gain (hFE) range of 60 to 100 at VCE = 10 V and IC = 5.0 mA. The bias network consists of a 22 kΩ series base resistor and a 22 kΩ base-emitter resistor. It is available in 3000-reel packaging and meets RoHS standards. Thermal resistance from junction to ambient is 508 °C/W for minimum pad FR-4 mounting.
Manufacturer: ON Semiconductor
Win Source Part Number: 927599-MMUN2112LT1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 927599-MMUN2112LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2112LT1 |
| Polarity | PNP |