The MMUN2111LT1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace a transistor and its external bias resistors. It is housed in an SOT-23 package, measuring 2.90 mm in length, 1.30 mm in width, and 1.00 mm in height. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total device dissipation of 246 mW at 25°C. The base resistor R1 is 10 kΩ and the base-emitter resistor R2 is 10 kΩ. It operates with a junction temperature range from -55°C to +150°C and is available in 3000-piece tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 885480-MMUN2111LT1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 885480-MMUN2111LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT1 |
| Polarity | PNP |