Rochester Electronics Diodes - Zener - Single - MMSZ5256CT1G MMSZ5256CT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885469-MMSZ5256CT1G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: Bulk Package: SOD-123 Mounting: Surface Mount Family Name: MMSZ52 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885469-MMSZ5256CT1G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: Bulk Package: SOD-123 Mounting: Surface Mount Family Name: MMSZ52 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5256CT1G - 885469-MMSZ5256CT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5256CT1G
885469-MMSZ5256CT1G
Diodes - Zener - Single - MMSZ5256CT1G 885469-MMSZ5256CT1G
Manufacturer: ON Semiconductor Win Source Part Number: 885469-MMSZ5256CT1G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: Bulk Package: SOD-123 Mounting: Surface Mount Family Name: MMSZ52 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 885469-MMSZ5256CT1G
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123
Package: Bulk
Package: SOD-123
Mounting: Surface Mount
Family Name: MMSZ52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 885469-MMSZ5256CT1G
Product Name Diodes - Zener - Single - MMSZ5256CT1G
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data