The MMFT2N02ELT1 is an N-channel power MOSFET in the SOT-223 package, designed for low-voltage, high-speed switching applications such as power supplies and PWM motor controls. It has a drain-to-source voltage rating of 20 V and a continuous drain current of 1.6 A. The device features a maximum on-state resistance of 0.15 Ω at VGS = 5 V and a fast recovery drain-source diode with a reverse recovery time of 55 ns. Thermal resistance junction-to-ambient is 156 °C/W, with a maximum junction temperature of 150 °C. The part meets AEC-Q200 and RoHS standards and is packaged in a tape and reel format for surface mount applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 885382-MMFT2N02ELT1
Features: N-Channel 20 V 1.6A (Ta) Surface Mount SOT-223 (TO-261)
Package: Bulk
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 885382-MMFT2N02ELT1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFT2N02ELT1 |
| Polarity | N-Channel |