The MMBT4401LT1 is an NPN silicon switching transistor in an SOT-23 package, with a case size of 3.04 mm length, 1.40 mm width, and 1.11 mm height. It has a collector-emitter voltage rating of 40 Vdc, a continuous collector current of 600 mAdc, and a power dissipation of 225 mW on an FR-5 board at 25°C. The thermal resistance from junction to ambient is 556 °C/W. The device operates over a junction and storage temperature range of -55°C to +150°C. The DC current gain ranges from 100 to 300 at 150 mAdc collector current, with a collector-emitter saturation voltage of up to 0.4 V at 150 mAdc and 15 mAdc base current. The current gain-bandwidth product is 250 MHz. The part is available in tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 852310-MMBT4401LT1
Features: Bipolar (BJT) Transistor 40 V 600 mA 225 mW
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
Other Part Number: 2156-MMBT4401LT1, 2156-MMBT4401LT1-ONT
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 852310-MMBT4401LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT1 |
| Package Type | SOT3 |