The MMBF4392LT1 is an N-channel JFET switching transistor in a SOT-23 package, measuring 2.90 mm by 1.30 mm, designed for surface-mount applications. It has a drain-source voltage rating of 30 Vdc and a maximum power dissipation of 225 mW at 25°C, derating at 1.8 mW/°C above that temperature. The gate-source cutoff voltage ranges from -2.0 V to -5.0 V, and the zero-gate-voltage drain current is between 25 mA and 75 mA at 15 V drain-source voltage. The static drain-source on-resistance is ≤60 Ω at 6.0 mA and 0 V gate-source voltage. The device meets Pb-free standards and has a junction and storage temperature range of -55°C to +150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 927491-MMBF4392LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: JFET N-Channel 30 V 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 927491-MMBF4392LT1 |
| Product Name | JFETs (Junction Field Effect) - MMBF4392LT1 |
| Polarity | N-Channel |