Rochester Electronics Diodes, Rectifiers - Single - MMBD914LT1 MMBD914LT1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 846420-MMBD914LT1 Features: Diode 100 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 846420-MMBD914LT1 Features: Diode 100 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MMBD914LT1 - 846420-MMBD914LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD914LT1
846420-MMBD914LT1
Diodes, Rectifiers - Single - MMBD914LT1 846420-MMBD914LT1
Manufacturer: Infineon Technologies Win Source Part Number: 846420-MMBD914LT1 Features: Diode 100 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: Infineon Technologies
Win Source Part Number: 846420-MMBD914LT1
Features: Diode 100 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 846420-MMBD914LT1
Product Name Diodes, Rectifiers - Single - MMBD914LT1
Diode Type Diode 100 V
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details