Rochester Electronics Motion Sensors - Motion Sensors - Accelerometers - MMA6262QR2 MMA6262QR2

Description
Manufacturer: Motorola Win Source Part Number: 927473-MMA6262QR2 Operating Temperature Range: -20°C ~ 85°C Features: Accelerometer X, Y Axis ±1.5g 150Hz 16-QFN-EP (6x6) Package: Bulk Package: 16-QFN Exposed Pad Mounting: Surface Mount Categories: Sensors Case / Package: 16-QFN-EP (6x6) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 927473-MMA6262QR2 Operating Temperature Range: -20°C ~ 85°C Features: Accelerometer X, Y Axis ±1.5g 150Hz 16-QFN-EP (6x6) Package: Bulk Package: 16-QFN Exposed Pad Mounting: Surface Mount Categories: Sensors Case / Package: 16-QFN-EP (6x6) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA6262QR2
927473-MMA6262QR2
Motion Sensors - Motion Sensors - Accelerometers - MMA6262QR2 927473-MMA6262QR2
Manufacturer: Motorola Win Source Part Number: 927473-MMA6262QR2 Operating Temperature Range: -20°C ~ 85°C Features: Accelerometer X, Y Axis ±1.5g 150Hz 16-QFN-EP (6x6) Package: Bulk Package: 16-QFN Exposed Pad Mounting: Surface Mount Categories: Sensors Case / Package: 16-QFN-EP (6x6) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Motorola
Win Source Part Number: 927473-MMA6262QR2
Operating Temperature Range: -20°C ~ 85°C
Features: Accelerometer X, Y Axis ±1.5g 150Hz 16-QFN-EP (6x6)
Package: Bulk
Package: 16-QFN Exposed Pad
Mounting: Surface Mount
Categories: Sensors
Case / Package: 16-QFN-EP (6x6)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 927473-MMA6262QR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA6262QR2
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Mini Charge Accel,Centerbolt, Side C, HT - -4521-C-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Center bolt mounting
View Details
Plug & Play Accelerometers - 10220332-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
View Details