Rochester Electronics Motion Sensors - Motion Sensors - Accelerometers - MMA3201KEGR2 MMA3201KEGR2

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 846520-MMA3201KEGR2 Series: Automotive, AEC-Q100, MMA3201 Features: Accelerometer Axis Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 846520-MMA3201KEGR2 Series: Automotive, AEC-Q100, MMA3201 Features: Accelerometer Axis Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA3201KEGR2
846520-MMA3201KEGR2
Motion Sensors - Motion Sensors - Accelerometers - MMA3201KEGR2 846520-MMA3201KEGR2
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 846520-MMA3201KEGR2 Series: Automotive, AEC-Q100, MMA3201 Features: Accelerometer Axis Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 846520-MMA3201KEGR2
Series: Automotive, AEC-Q100, MMA3201
Features: Accelerometer Axis
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 846520-MMA3201KEGR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA3201KEGR2
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20010899-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 1000 Hz
View Details
Triaxial Accelerometer - 3313A3H - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details